Vishay Precision Group Track Resistance Vishay PE30LLFL103JAB.

Description
Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:3W; Resistance Tolerance:± 5%; Product Range:PE Series VISHAY; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm; No. of Gangs:1; Shaft Length:25mm RoHS Compliant: Yes
Description
Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:3W; Resistance Tolerance:± 5%; Product Range:PE Series VISHAY; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm; No. of Gangs:1; Shaft Length:25mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Track Resistance Vishay - 23AC8135 - Newark, An Avnet Company
Chicago, IL, United States
Track Resistance Vishay
23AC8135
Track Resistance Vishay 23AC8135
Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:3W; Resistance Tolerance:± 5%; Product Range:PE Series VISHAY; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm; No. of Gangs:1; Shaft Length:25mm RoHS Compliant: Yes

Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:3W; Resistance Tolerance:± 5%; Product Range:PE Series VISHAY; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm; No. of Gangs:1; Shaft Length:25mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 23AC8135
Product Name Track Resistance Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.6800 ohms
View Details
3 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details