Vishay Precision Group Potentiometers PE30L0AP472KABG030

Description
Vishay PE30L0AP472KABG030 Potentiometer
Request a Quote
Description
Vishay PE30L0AP472KABG030 Potentiometer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Potentiometers - 7904322 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
7904322
Potentiometers 7904322
Vishay PE30L0AP472KABG030 Potentiometer

Vishay PE30L0AP472KABG030 Potentiometer

Supplier's Site
Potentiometers - 7904322P - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
7904322P
Potentiometers 7904322P
PE30 Sealed Cermet Potentiometer 4K7

PE30 Sealed Cermet Potentiometer 4K7

Supplier's Site
Potentiometers - 1678690 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
1678690
Potentiometers 1678690
PE30 Sealed Cermet Potentiometer 4K7

PE30 Sealed Cermet Potentiometer 4K7

Supplier's Site
Rotary Pot, 4.7K, 3W, Panel Mount Vishay - 46AK4352 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Pot, 4.7K, 3W, Panel Mount Vishay
46AK4352
Rotary Pot, 4.7K, 3W, Panel Mount Vishay 46AK4352
ROTARY POT, 4.7K, 3W, PANEL MOUNT

ROTARY POT, 4.7K, 3W, PANEL MOUNT

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 7904322 7904322P 46AK4352
Product Name Potentiometers Potentiometers Rotary Pot, 4.7K, 3W, Panel Mount Vishay
Mounting / Packaging Panel Mount (Bushing); Solder lug Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer Standard Potentiometer
Configuration Single Turn Single Turn Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Bruel and Kjaer UK Ltd.
Hottinger Bruel and Kjaer UK Ltd.
Specs
Resistance Range 12.5 ohms
View Details