Vishay Precision Group Cermet Potentiometer, 500 Ohm 20% 3W; Track Resistance Vishay PE30-AM-500-20-A

Description
CERMET POTENTIOMETER, 500 OHM 20% 3W; Track Resistance:500ohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:3W; Resistance Tolerance:± 20%; Product Range:PE30 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:- RoHS Compliant: Yes
Datasheet
Description
CERMET POTENTIOMETER, 500 OHM 20% 3W; Track Resistance:500ohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:3W; Resistance Tolerance:± 20%; Product Range:PE30 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cermet Potentiometer, 500 Ohm 20% 3W; Track Resistance Vishay - 95B8585 - Newark, An Avnet Company
Chicago, IL, United States
Cermet Potentiometer, 500 Ohm 20% 3W; Track Resistance Vishay
95B8585
Cermet Potentiometer, 500 Ohm 20% 3W; Track Resistance Vishay 95B8585
CERMET POTENTIOMETER, 500 OHM 20% 3W; Track Resistance:500ohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:3W; Resistance Tolerance:± 20%; Product Range:PE30 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:- RoHS Compliant: Yes

CERMET POTENTIOMETER, 500 OHM 20% 3W; Track Resistance:500ohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:3W; Resistance Tolerance:± 20%; Product Range:PE30 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 95B8585
Product Name Cermet Potentiometer, 500 Ohm 20% 3W; Track Resistance Vishay
Configuration Single Resistor
Technology / Construction Cermet
Mounting / Packaging Panel Mount (Bushing)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756577 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details