Vishay Precision Group Potentiometer, Cermet, 100Kohm, 20%, 3W; Track Resistance Vishay PE30-AM-100K-20-A

Description
POTENTIOMETER, CERMET, 100KOHM, 20%, 3W; Track Resistance:100kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:3W; Resistance Tolerance:± 20%; Product Range:PE30 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:- RoHS Compliant: Yes
Datasheet
Description
POTENTIOMETER, CERMET, 100KOHM, 20%, 3W; Track Resistance:100kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:3W; Resistance Tolerance:± 20%; Product Range:PE30 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometer, Cermet, 100Kohm, 20%, 3W; Track Resistance Vishay - 95B8611 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer, Cermet, 100Kohm, 20%, 3W; Track Resistance Vishay
95B8611
Potentiometer, Cermet, 100Kohm, 20%, 3W; Track Resistance Vishay 95B8611
POTENTIOMETER, CERMET, 100KOHM, 20%, 3W; Track Resistance:100kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:3W; Resistance Tolerance:± 20%; Product Range:PE30 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:- RoHS Compliant: Yes

POTENTIOMETER, CERMET, 100KOHM, 20%, 3W; Track Resistance:100kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:3W; Resistance Tolerance:± 20%; Product Range:PE30 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 95B8611
Product Name Potentiometer, Cermet, 100Kohm, 20%, 3W; Track Resistance Vishay
Configuration Single Resistor
Technology / Construction Cermet
Mounting / Packaging Panel Mount (Bushing)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R105JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details