Vishay Intertechnology, Inc. Ceramic Capacitors PE0200WJ30236BJ1

Description
3000pF ±10% 14000V (14kV) Ceramic Capacitor R85 Disk, Metal Fitting - Threaded
Request a Quote Datasheet
Description
3000pF ±10% 14000V (14kV) Ceramic Capacitor R85 Disk, Metal Fitting - Threaded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - PE0200WJ30236BJ1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
PE0200WJ30236BJ1-ND
Ceramic Capacitors PE0200WJ30236BJ1-ND
3000pF ±10% 14000V (14kV) Ceramic Capacitor R85 Disk, Metal Fitting - Threaded

3000pF ±10% 14000V (14kV) Ceramic Capacitor R85 Disk, Metal Fitting - Threaded

Buy Now Datasheet
Ceramic Capacitors - PE0200WJ30236BJ1 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
PE0200WJ30236BJ1
Ceramic Capacitors PE0200WJ30236BJ1
CAP CER 3000PF 14KV R85 DISK

CAP CER 3000PF 14KV R85 DISK

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number PE0200WJ30236BJ1-ND PE0200WJ30236BJ1
Product Name Ceramic Capacitors Ceramic Capacitors
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 14000 volts 14000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725863 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
Ceramic Capacitors - M15G479D2-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers