Vishay Intertechnology, Inc. Ceramic Capacitors PE0200WJ20238BJ1

Description
2000pF ±20% 14000V (14kV) Ceramic Capacitor R85 Disk, Metal Fitting - Threaded
Request a Quote Datasheet
Description
2000pF ±20% 14000V (14kV) Ceramic Capacitor R85 Disk, Metal Fitting - Threaded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - PE0200WJ20238BJ1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
PE0200WJ20238BJ1-ND
Ceramic Capacitors PE0200WJ20238BJ1-ND
2000pF ±20% 14000V (14kV) Ceramic Capacitor R85 Disk, Metal Fitting - Threaded

2000pF ±20% 14000V (14kV) Ceramic Capacitor R85 Disk, Metal Fitting - Threaded

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number PE0200WJ20238BJ1-ND
Product Name Ceramic Capacitors
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 100 C (-67 to 212 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor, Ceramic;4700pF;Multilayer;Radial;100WVDC;10%;X7R;0.09In.T;0.19In.L;0. - 70186296 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details