1000pF ±10% 14000V (14kV) Ceramic Capacitor R42 Disk, Metal Fitting - Threaded
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | PE0200WJ10236BH1-ND |
| Product Name | Ceramic Capacitors |
| Applications | High Frequency; RF / Microwave |
| Operating Temperature | -55 to 100 C (-67 to 212 F) |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Tolerance | 10 (+/- %) |