Vishay Intertechnology, Inc. Ceramic Capacitors PE0200WH40238BJ1

Description
4000pF ±20% 13000V (13kV) Ceramic Capacitor R85 Disk, Metal Fitting - Threaded
Request a Quote Datasheet
Description
4000pF ±20% 13000V (13kV) Ceramic Capacitor R85 Disk, Metal Fitting - Threaded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - PE0200WH40238BJ1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
PE0200WH40238BJ1-ND
Ceramic Capacitors PE0200WH40238BJ1-ND
4000pF ±20% 13000V (13kV) Ceramic Capacitor R85 Disk, Metal Fitting - Threaded

4000pF ±20% 13000V (13kV) Ceramic Capacitor R85 Disk, Metal Fitting - Threaded

Buy Now Datasheet
Ceramic Capacitors - PE0200WH40238BJ1 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
PE0200WH40238BJ1
Ceramic Capacitors PE0200WH40238BJ1
CAP CER 4000PF 13KV R85 DISK

CAP CER 4000PF 13KV R85 DISK

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number PE0200WH40238BJ1-ND PE0200WH40238BJ1
Product Name Ceramic Capacitors Ceramic Capacitors
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 13000 volts 13000 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Film Capacitors - 1725743 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C124U020CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details