Vishay Intertechnology, Inc. Ceramic Capacitors PE0200BJ25138BF1

Description
250pF ±20% 15000V (15kV) Ceramic Capacitor R7 Disk, Metal Fitting - Threaded
Request a Quote Datasheet
Description
250pF ±20% 15000V (15kV) Ceramic Capacitor R7 Disk, Metal Fitting - Threaded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - PE0200BJ25138BF1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
PE0200BJ25138BF1-ND
Ceramic Capacitors PE0200BJ25138BF1-ND
250pF ±20% 15000V (15kV) Ceramic Capacitor R7 Disk, Metal Fitting - Threaded

250pF ±20% 15000V (15kV) Ceramic Capacitor R7 Disk, Metal Fitting - Threaded

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number PE0200BJ25138BF1-ND
Product Name Ceramic Capacitors
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 100 C (-67 to 212 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - C0805C102K1RAC - 914149-C0805C102K1RAC - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology
View Details
2 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0103P90BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers