Vishay Intertechnology, Inc. Ceramic Capacitors PE0140BJ40138BH1

Description
400pF ±20% 15000V (15kV) Ceramic Capacitor R42 Disk, Metal Fitting - Threaded
Request a Quote Datasheet
Description
400pF ±20% 15000V (15kV) Ceramic Capacitor R42 Disk, Metal Fitting - Threaded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - PE0140BJ40138BH1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
PE0140BJ40138BH1-ND
Ceramic Capacitors PE0140BJ40138BH1-ND
400pF ±20% 15000V (15kV) Ceramic Capacitor R42 Disk, Metal Fitting - Threaded

400pF ±20% 15000V (15kV) Ceramic Capacitor R42 Disk, Metal Fitting - Threaded

Buy Now Datasheet
Ceramic Capacitors - PE0140BJ40138BH1 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
PE0140BJ40138BH1
Ceramic Capacitors PE0140BJ40138BH1
CAP CER 400PF 15KV R42 DISK

CAP CER 400PF 15KV R42 DISK

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number PE0140BJ40138BH1-ND PE0140BJ40138BH1
Product Name Ceramic Capacitors Ceramic Capacitors
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 15000 volts 15000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Film Paper Film Capacitors - 105PPS102K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details