Vishay Intertechnology, Inc. Ceramic Capacitors PE0140BJ16138BG1

Description
160pF ±20% 15000V (15kV) Ceramic Capacitor R16 Disk, Metal Fitting - Threaded
Request a Quote Datasheet
Description
160pF ±20% 15000V (15kV) Ceramic Capacitor R16 Disk, Metal Fitting - Threaded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - PE0140BJ16138BG1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
PE0140BJ16138BG1-ND
Ceramic Capacitors PE0140BJ16138BG1-ND
160pF ±20% 15000V (15kV) Ceramic Capacitor R16 Disk, Metal Fitting - Threaded

160pF ±20% 15000V (15kV) Ceramic Capacitor R16 Disk, Metal Fitting - Threaded

Buy Now Datasheet
Ceramic Capacitors - PE0140BJ16138BG1 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
PE0140BJ16138BG1
Ceramic Capacitors PE0140BJ16138BG1
CAP CER 160PF 15KV R16 DISK

CAP CER 160PF 15KV R16 DISK

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number PE0140BJ16138BG1-ND PE0140BJ16138BG1
Product Name Ceramic Capacitors Ceramic Capacitors
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 15000 volts 15000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C222T250AF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers