Vishay Intertechnology, Inc. Ceramic Capacitors PE0140BJ10138BF1

Description
100pF ±20% 15000V (15kV) Ceramic Capacitor R7 Disk, Metal Fitting - Threaded
Request a Quote Datasheet
Description
100pF ±20% 15000V (15kV) Ceramic Capacitor R7 Disk, Metal Fitting - Threaded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - PE0140BJ10138BF1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
PE0140BJ10138BF1-ND
Ceramic Capacitors PE0140BJ10138BF1-ND
100pF ±20% 15000V (15kV) Ceramic Capacitor R7 Disk, Metal Fitting - Threaded

100pF ±20% 15000V (15kV) Ceramic Capacitor R7 Disk, Metal Fitting - Threaded

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number PE0140BJ10138BF1-ND
Product Name Ceramic Capacitors
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 100 C (-67 to 212 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C133U040AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers