Vishay Intertechnology, Inc. Ceramic Capacitors PE0100WJ60136BJ1

Description
600pF ±10% 14000V (14kV) Ceramic Capacitor R85 Disk, Metal Fitting - Threaded
Request a Quote Datasheet
Description
600pF ±10% 14000V (14kV) Ceramic Capacitor R85 Disk, Metal Fitting - Threaded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - PE0100WJ60136BJ1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
PE0100WJ60136BJ1-ND
Ceramic Capacitors PE0100WJ60136BJ1-ND
600pF ±10% 14000V (14kV) Ceramic Capacitor R85 Disk, Metal Fitting - Threaded

600pF ±10% 14000V (14kV) Ceramic Capacitor R85 Disk, Metal Fitting - Threaded

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number PE0100WJ60136BJ1-ND
Product Name Ceramic Capacitors
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 100 C (-67 to 212 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100392KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - M15G330K2-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers