Vishay Intertechnology, Inc. Ceramic Capacitors PE0100WH12233BJ1

Description
1200pF ±5% 13000V (13kV) Ceramic Capacitor R85 Disk, Metal Fitting - Threaded
Request a Quote Datasheet
Description
1200pF ±5% 13000V (13kV) Ceramic Capacitor R85 Disk, Metal Fitting - Threaded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - PE0100WH12233BJ1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
PE0100WH12233BJ1-ND
Ceramic Capacitors PE0100WH12233BJ1-ND
1200pF ±5% 13000V (13kV) Ceramic Capacitor R85 Disk, Metal Fitting - Threaded

1200pF ±5% 13000V (13kV) Ceramic Capacitor R85 Disk, Metal Fitting - Threaded

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number PE0100WH12233BJ1-ND
Product Name Ceramic Capacitors
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 100 C (-67 to 212 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK05BX183K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 0603J0100331KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details