1 kOhms ±0.02% 1.5W Through Hole Resistor TO-220-2 Full Pack Metal Foil
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | PDY1K0000Q-ND |
| Product Name | Through Hole Resistors |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Metal Foil |
| Mounting / Packaging | TO-220-2 Full Pack |