Vishay Intertechnology, Inc. Through Hole Resistors PDX4R0000F

Description
4 Ohms ±1% 1.5W Through Hole Resistor TO-220-2 Full Pack Metal Foil
Request a Quote Datasheet
Description
4 Ohms ±1% 1.5W Through Hole Resistor TO-220-2 Full Pack Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PDX4R0000F-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PDX4R0000F-ND
Through Hole Resistors PDX4R0000F-ND
4 Ohms ±1% 1.5W Through Hole Resistor TO-220-2 Full Pack Metal Foil

4 Ohms ±1% 1.5W Through Hole Resistor TO-220-2 Full Pack Metal Foil

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number PDX4R0000F-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Metal Foil
Mounting / Packaging TO-220-2 Full Pack
Resistance Range 4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details