Vishay Intertechnology, Inc. Through Hole Resistors PDWR80000F

Description
800 mOhms ±1% 1.5W Through Hole Resistor TO-220-2 Full Pack Metal Foil
Request a Quote Datasheet
Description
800 mOhms ±1% 1.5W Through Hole Resistor TO-220-2 Full Pack Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PDWR80000F-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PDWR80000F-ND
Through Hole Resistors PDWR80000F-ND
800 mOhms ±1% 1.5W Through Hole Resistor TO-220-2 Full Pack Metal Foil

800 mOhms ±1% 1.5W Through Hole Resistor TO-220-2 Full Pack Metal Foil

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number PDWR80000F-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Metal Foil
Mounting / Packaging TO-220-2 Full Pack
Resistance Range 0.8000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1614893-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15800 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details