Vishay Intertechnology, Inc. Through Hole Resistors PDWR10000F

Description
100 mOhms ±1% 1.5W Through Hole Resistor TO-220-2 Full Pack Metal Foil
Request a Quote Datasheet
Description
100 mOhms ±1% 1.5W Through Hole Resistor TO-220-2 Full Pack Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PDWR10000F-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PDWR10000F-ND
Through Hole Resistors PDWR10000F-ND
100 mOhms ±1% 1.5W Through Hole Resistor TO-220-2 Full Pack Metal Foil

100 mOhms ±1% 1.5W Through Hole Resistor TO-220-2 Full Pack Metal Foil

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number PDWR10000F-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Metal Foil
Mounting / Packaging TO-220-2 Full Pack
Resistance Range 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details