Vishay Intertechnology, Inc. Through Hole Resistors PDW20R000B

Description
20 Ohms ±0.1% 1.5W Through Hole Resistor TO-220-2 Full Pack Metal Foil
Request a Quote Datasheet
Description
20 Ohms ±0.1% 1.5W Through Hole Resistor TO-220-2 Full Pack Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PDW20R000B-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PDW20R000B-ND
Through Hole Resistors PDW20R000B-ND
20 Ohms ±0.1% 1.5W Through Hole Resistor TO-220-2 Full Pack Metal Foil

20 Ohms ±0.1% 1.5W Through Hole Resistor TO-220-2 Full Pack Metal Foil

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number PDW20R000B-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Metal Foil
Mounting / Packaging TO-220-2 Full Pack
Resistance Range 20 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details