Vishay Intertechnology, Inc. Ceramic Capacitors PD0200WF60238BJ1

Description
6000pF ±20% 12000V (12kV) Ceramic Capacitor R85 Disk, Metal Fitting - Threaded
Request a Quote Datasheet
Description
6000pF ±20% 12000V (12kV) Ceramic Capacitor R85 Disk, Metal Fitting - Threaded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - PD0200WF60238BJ1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
PD0200WF60238BJ1-ND
Ceramic Capacitors PD0200WF60238BJ1-ND
6000pF ±20% 12000V (12kV) Ceramic Capacitor R85 Disk, Metal Fitting - Threaded

6000pF ±20% 12000V (12kV) Ceramic Capacitor R85 Disk, Metal Fitting - Threaded

Buy Now Datasheet
Ceramic Capacitors - PD0200WF60238BJ1 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
PD0200WF60238BJ1
Ceramic Capacitors PD0200WF60238BJ1
CAP CER 6000PF 12KV R85 DISK

CAP CER 6000PF 12KV R85 DISK

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number PD0200WF60238BJ1-ND PD0200WF60238BJ1
Product Name Ceramic Capacitors Ceramic Capacitors
Applications High Voltage Capacitor; High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 12000 volts 12000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - OTBJ504KNPIR-F - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
4 suppliers
Ceramic Capacitors - 1608-1210J1K00333JCTVM2CT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details