Vishay Intertechnology, Inc. Ceramic Capacitors PD0140WJ30136BG1

Description
300pF ±10% 14000V (14kV) Ceramic Capacitor R16 Disk, Metal Fitting - Threaded
Request a Quote Datasheet
Description
300pF ±10% 14000V (14kV) Ceramic Capacitor R16 Disk, Metal Fitting - Threaded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - PD0140WJ30136BG1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
PD0140WJ30136BG1-ND
Ceramic Capacitors PD0140WJ30136BG1-ND
300pF ±10% 14000V (14kV) Ceramic Capacitor R16 Disk, Metal Fitting - Threaded

300pF ±10% 14000V (14kV) Ceramic Capacitor R16 Disk, Metal Fitting - Threaded

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number PD0140WJ30136BG1-ND
Product Name Ceramic Capacitors
Applications High Voltage Capacitor; High Frequency; RF / Microwave
Operating Temperature -55 to 100 C (-67 to 212 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CEC220J-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402B681K251NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details