Vishay Intertechnology, Inc. Ceramic Capacitors PD0100WJ40138BJ1

Description
400pF ±20% 14000V (14kV) Ceramic Capacitor R85 Disk, Metal Fitting - Threaded
Request a Quote Datasheet
Description
400pF ±20% 14000V (14kV) Ceramic Capacitor R85 Disk, Metal Fitting - Threaded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - PD0100WJ40138BJ1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
PD0100WJ40138BJ1-ND
Ceramic Capacitors PD0100WJ40138BJ1-ND
400pF ±20% 14000V (14kV) Ceramic Capacitor R85 Disk, Metal Fitting - Threaded

400pF ±20% 14000V (14kV) Ceramic Capacitor R85 Disk, Metal Fitting - Threaded

Buy Now Datasheet
Singapore, Singapore
400PF 14KV Capacitor
60-PD0100WJ40138BJ1
400PF 14KV Capacitor 60-PD0100WJ40138BJ1
CAP CER 400PF 14KV R85 DISK Product overview: PD0100WJ40138BJ1 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400PF, 14KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 400PF, 14KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-PD0100WJ40138BJ1 can be used for catalog matching and distributor lookup.

CAP CER 400PF 14KV R85 DISK Product overview: PD0100WJ40138BJ1 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400PF, 14KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 400PF, 14KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-PD0100WJ40138BJ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1231080-PD0100WJ40138BJ1 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1231080-PD0100WJ40138BJ1
Capacitors - Ceramic Capacitors 1231080-PD0100WJ40138BJ1
Win Source Part Number: 1231080-PD0100WJ4013 8BJ1 Category: Capacitors>Ceramic Capacitors Series: P Features: High Voltage Package: Bulk Applications: RF, Microwave, High Frequency Height - Seated (Max): 1.614" (41.00mm) Standard Package: 1 Capacitance: 400 pF Tolerance: ±20% Voltage - Rated: 14000V (14kV) Temperature Coefficient: R85 Mounting Type: Requires Holder Package / Case: Disk, Metal Fitting - Threaded Temperature Range - Operating: -55°C ~ 100°C Dimension: 3.937" Dia (100.00mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.23.0040 Mfr: Vishay Beyschlag/Draloric/B C Components RoHS Status: RoHS non-compliant

Win Source Part Number: 1231080-PD0100WJ40138BJ1
Category: Capacitors>Ceramic Capacitors
Series: P
Features: High Voltage
Package: Bulk
Applications: RF, Microwave, High Frequency
Height - Seated (Max): 1.614" (41.00mm)
Standard Package: 1
Capacitance: 400 pF
Tolerance: ±20%
Voltage - Rated: 14000V (14kV)
Temperature Coefficient: R85
Mounting Type: Requires Holder
Package / Case: Disk, Metal Fitting - Threaded
Temperature Range - Operating: -55°C ~ 100°C
Dimension: 3.937" Dia (100.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.23.0040
Mfr: Vishay Beyschlag/Draloric/BC Components
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors Capacitors
Product Number PD0100WJ40138BJ1-ND 60-PD0100WJ40138BJ1 1231080-PD0100WJ40138BJ1
Product Name Ceramic Capacitors 400PF 14KV Capacitor Capacitors - Ceramic Capacitors
Applications High Voltage Capacitor; High Frequency; RF / Microwave
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 14000 volts 14000 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100101JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
Aluminum Electrolytic Capacitor - 101512U050AB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5100 microF
View Details
3 suppliers