Vishay Intertechnology, Inc. Ceramic Capacitors PD0070WL50138BK1

Description
500pF ±20% 16000V (16kV) Ceramic Capacitor R230 Disk, Metal Fitting - Threaded
Request a Quote Datasheet
Description
500pF ±20% 16000V (16kV) Ceramic Capacitor R230 Disk, Metal Fitting - Threaded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - PD0070WL50138BK1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
PD0070WL50138BK1-ND
Ceramic Capacitors PD0070WL50138BK1-ND
500pF ±20% 16000V (16kV) Ceramic Capacitor R230 Disk, Metal Fitting - Threaded

500pF ±20% 16000V (16kV) Ceramic Capacitor R230 Disk, Metal Fitting - Threaded

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number PD0070WL50138BK1-ND
Product Name Ceramic Capacitors
Applications High Voltage Capacitor; High Frequency; RF / Microwave
Operating Temperature -55 to 100 C (-67 to 212 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - M39014/021288 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details