5 Ohms ±0.1% 10W Metal Foil Chassis Mount Resistor
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | PCY5R0000B-ND | PCY5R0000B |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Metal Foil | Metal Foil |
| Mounting / Packaging | Radial | 4-Terminal |