Vishay Intertechnology, Inc. Resistors - Chip Resistor - Surface Mount PCNM2512E49R9BST5

Description
Win Source Part Number: 1341231-PCNM2512E49R 9BST5 Category: Resistors - Chip Resistor - Surface Mount Series: PCNM Features: Flame Proof, Moisture Resistant, Non-Magnetic, Safety Package: Tape & Reel Size / Dimension: 0.259" L x 0.124" W (6.58mm x 3.15mm) Height - Seated (Max): 0.018" (0.46mm) Standard Package: 500 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 6W Composition: Thin Film Number of Terminations: 2 Resistance: 49.9 Ohms Package / Case: 2512 (6432 Metric) Supplier Device Package: 2512 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Thin Film
Request a Quote Datasheet
Description
Win Source Part Number: 1341231-PCNM2512E49R 9BST5 Category: Resistors - Chip Resistor - Surface Mount Series: PCNM Features: Flame Proof, Moisture Resistant, Non-Magnetic, Safety Package: Tape & Reel Size / Dimension: 0.259" L x 0.124" W (6.58mm x 3.15mm) Height - Seated (Max): 0.018" (0.46mm) Standard Package: 500 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 6W Composition: Thin Film Number of Terminations: 2 Resistance: 49.9 Ohms Package / Case: 2512 (6432 Metric) Supplier Device Package: 2512 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1341231-PCNM2512E49R9BST5 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1341231-PCNM2512E49R9BST5
Resistors - Chip Resistor - Surface Mount 1341231-PCNM2512E49R9BST5
Win Source Part Number: 1341231-PCNM2512E49R 9BST5 Category: Resistors - Chip Resistor - Surface Mount Series: PCNM Features: Flame Proof, Moisture Resistant, Non-Magnetic, Safety Package: Tape & Reel Size / Dimension: 0.259" L x 0.124" W (6.58mm x 3.15mm) Height - Seated (Max): 0.018" (0.46mm) Standard Package: 500 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 6W Composition: Thin Film Number of Terminations: 2 Resistance: 49.9 Ohms Package / Case: 2512 (6432 Metric) Supplier Device Package: 2512 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Thin Film

Win Source Part Number: 1341231-PCNM2512E49R9BST5
Category: Resistors - Chip Resistor - Surface Mount
Series: PCNM
Features: Flame Proof, Moisture Resistant, Non-Magnetic, Safety
Package: Tape & Reel
Size / Dimension: 0.259" L x 0.124" W (6.58mm x 3.15mm)
Height - Seated (Max): 0.018" (0.46mm)
Standard Package: 500
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 6W
Composition: Thin Film
Number of Terminations: 2
Resistance: 49.9 Ohms
Package / Case: 2512 (6432 Metric)
Supplier Device Package: 2512
Temperature Range - Operating: -55°C ~ 155°C
ECCN: EAR99
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 764-1277-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-1277-2-ND
Chip Resistor - Surface Mount 764-1277-2-ND
49.9 Ohms ±0.1% 6W Chip Resistor 2512 (6432 Metric) Flame Proof, Moisture Resistant, Non-Magnetic, Safety Thin Film

49.9 Ohms ±0.1% 6W Chip Resistor 2512 (6432 Metric) Flame Proof, Moisture Resistant, Non-Magnetic, Safety Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 764-1277-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-1277-1-ND
Chip Resistor - Surface Mount 764-1277-1-ND
49.9 Ohms ±0.1% 6W Chip Resistor 2512 (6432 Metric) Flame Proof, Moisture Resistant, Non-Magnetic, Safety Thin Film

49.9 Ohms ±0.1% 6W Chip Resistor 2512 (6432 Metric) Flame Proof, Moisture Resistant, Non-Magnetic, Safety Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 764-1277-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-1277-6-ND
Chip Resistor - Surface Mount 764-1277-6-ND
49.9 Ohms ±0.1% 6W Chip Resistor 2512 (6432 Metric) Flame Proof, Moisture Resistant, Non-Magnetic, Safety Thin Film

49.9 Ohms ±0.1% 6W Chip Resistor 2512 (6432 Metric) Flame Proof, Moisture Resistant, Non-Magnetic, Safety Thin Film

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Resistors Resistors
Product Number 1341231-PCNM2512E49R9BST5 764-1277-2-ND
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip)
Resistance Range 49.9 ohms 49.9 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 6 watts 6 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Through-Hole Resistors - 1-1623720-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details