Vishay Intertechnology, Inc. Chip Resistor - Surface Mount PCNM2512E10R0BST5

Description
10 Ohms ±0.1% 6W Chip Resistor 2512 (6432 Metric) Flame Proof, Moisture Resistant, Non-Magnetic, Safety Thin Film
Request a Quote Datasheet
Description
10 Ohms ±0.1% 6W Chip Resistor 2512 (6432 Metric) Flame Proof, Moisture Resistant, Non-Magnetic, Safety Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-1276-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-1276-6-ND
Chip Resistor - Surface Mount 764-1276-6-ND
10 Ohms ±0.1% 6W Chip Resistor 2512 (6432 Metric) Flame Proof, Moisture Resistant, Non-Magnetic, Safety Thin Film

10 Ohms ±0.1% 6W Chip Resistor 2512 (6432 Metric) Flame Proof, Moisture Resistant, Non-Magnetic, Safety Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 764-1276-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-1276-1-ND
Chip Resistor - Surface Mount 764-1276-1-ND
10 Ohms ±0.1% 6W Chip Resistor 2512 (6432 Metric) Flame Proof, Moisture Resistant, Non-Magnetic, Safety Thin Film

10 Ohms ±0.1% 6W Chip Resistor 2512 (6432 Metric) Flame Proof, Moisture Resistant, Non-Magnetic, Safety Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 764-1276-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-1276-2-ND
Chip Resistor - Surface Mount 764-1276-2-ND
10 Ohms ±0.1% 6W Chip Resistor 2512 (6432 Metric) Flame Proof, Moisture Resistant, Non-Magnetic, Safety Thin Film

10 Ohms ±0.1% 6W Chip Resistor 2512 (6432 Metric) Flame Proof, Moisture Resistant, Non-Magnetic, Safety Thin Film

Buy Now Datasheet
SMD 10 Ohm 6W Resistor - 52-PCNM2512E10R0BST5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10 Ohm 6W Resistor
52-PCNM2512E10R0BST5
SMD 10 Ohm 6W Resistor 52-PCNM2512E10R0BST5
Res Thin Film 2512 10 Ohm 0.1% 6W ±25ppm/°C Pad SMD T/R Product overview: PCNM2512E10R0BST5 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10 Ohm, 6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 Ohm, 6W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PCNM2512E10R0BST5 can be used for catalog matching and distributor lookup.

Res Thin Film 2512 10 Ohm 0.1% 6W ±25ppm/°C Pad SMD T/R Product overview: PCNM2512E10R0BST5 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10 Ohm, 6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 Ohm, 6W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PCNM2512E10R0BST5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1338801-PCNM2512E10R0BST5 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1338801-PCNM2512E10R0BST5
Resistors - Chip Resistor - Surface Mount 1338801-PCNM2512E10R0BST5
Win Source Part Number: 1338801-PCNM2512E10R 0BST5 Category: Resistors - Chip Resistor - Surface Mount Series: PCNM Features: Flame Proof, Moisture Resistant, Non-Magnetic, Safety Package: Tape & Reel Size / Dimension: 0.259" L x 0.124" W (6.58mm x 3.15mm) Height - Seated (Max): 0.018" (0.46mm) Standard Package: 500 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 6W Composition: Thin Film Number of Terminations: 2 Resistance: 10 Ohms Package / Case: 2512 (6432 Metric) Supplier Device Package: 2512 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Thin Film

Win Source Part Number: 1338801-PCNM2512E10R0BST5
Category: Resistors - Chip Resistor - Surface Mount
Series: PCNM
Features: Flame Proof, Moisture Resistant, Non-Magnetic, Safety
Package: Tape & Reel
Size / Dimension: 0.259" L x 0.124" W (6.58mm x 3.15mm)
Height - Seated (Max): 0.018" (0.46mm)
Standard Package: 500
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 6W
Composition: Thin Film
Number of Terminations: 2
Resistance: 10 Ohms
Package / Case: 2512 (6432 Metric)
Supplier Device Package: 2512
Temperature Range - Operating: -55°C ~ 155°C
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - PCNM2512E10R0BST5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
PCNM2512E10R0BST5
Resistors - Chip Resistor - Surface Mount PCNM2512E10R0BST5
RES SMD 10 OHM 0.1% 6W 2512

RES SMD 10 OHM 0.1% 6W 2512

Supplier's Site
Chip Resistor - Surface Mount - PCNM2512E10R0BST5 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
PCNM2512E10R0BST5
Chip Resistor - Surface Mount PCNM2512E10R0BST5
RES SMD 10 OHM 0.1% 6W 2512

RES SMD 10 OHM 0.1% 6W 2512

Supplier's Site Datasheet
Res, 10R, 0.1%, 6W, 2512 Rohs Compliant Vishay - 14AJ2478 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 0.1%, 6W, 2512 Rohs Compliant Vishay
14AJ2478
Res, 10R, 0.1%, 6W, 2512 Rohs Compliant Vishay 14AJ2478
RES, 10R, 0.1%, 6W, 2512 ROHS COMPLIANT: YES

RES, 10R, 0.1%, 6W, 2512 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number 764-1276-6-ND 52-PCNM2512E10R0BST5 1338801-PCNM2512E10R0BST5 PCNM2512E10R0BST5 PCNM2512E10R0BST5 14AJ2478
Product Name Chip Resistor - Surface Mount SMD 10 Ohm 6W Resistor Resistors - Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 10R, 0.1%, 6W, 2512 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 2512; 2512 2512 2512; 2512 (6432 Metric) 2512
Resistance Range 10 ohms 10 ohms 10 ohms 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 1249343 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m)
Standards and Certifications RoHS; No
View Details