Vishay Intertechnology, Inc. Chip Resistor - Surface Mount PCNM1206K7R50FST5

Description
7.5 Ohms ±1% 2W Chip Resistor 1206 (3216 Metric) Flame Proof, Moisture Resistant, Non-Magnetic, Safety Thin Film
Request a Quote Datasheet
Description
7.5 Ohms ±1% 2W Chip Resistor 1206 (3216 Metric) Flame Proof, Moisture Resistant, Non-Magnetic, Safety Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-1261-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-1261-1-ND
Chip Resistor - Surface Mount 764-1261-1-ND
7.5 Ohms ±1% 2W Chip Resistor 1206 (3216 Metric) Flame Proof, Moisture Resistant, Non-Magnetic, Safety Thin Film

7.5 Ohms ±1% 2W Chip Resistor 1206 (3216 Metric) Flame Proof, Moisture Resistant, Non-Magnetic, Safety Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 764-1261-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-1261-2-ND
Chip Resistor - Surface Mount 764-1261-2-ND
7.5 Ohms ±1% 2W Chip Resistor 1206 (3216 Metric) Flame Proof, Moisture Resistant, Non-Magnetic, Safety Thin Film

7.5 Ohms ±1% 2W Chip Resistor 1206 (3216 Metric) Flame Proof, Moisture Resistant, Non-Magnetic, Safety Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 764-1261-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-1261-6-ND
Chip Resistor - Surface Mount 764-1261-6-ND
7.5 Ohms ±1% 2W Chip Resistor 1206 (3216 Metric) Flame Proof, Moisture Resistant, Non-Magnetic, Safety Thin Film

7.5 Ohms ±1% 2W Chip Resistor 1206 (3216 Metric) Flame Proof, Moisture Resistant, Non-Magnetic, Safety Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - PCNM1206K7R50FST5 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
PCNM1206K7R50FST5
Chip Resistor - Surface Mount PCNM1206K7R50FST5
RES SMD 7.5 OHM 1% 2W 1206

RES SMD 7.5 OHM 1% 2W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 764-1261-1-ND PCNM1206K7R50FST5
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206
Resistance Range 7.5 ohms 7.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details