Vishay Intertechnology, Inc. Chip Resistor - Surface Mount PCNM1206K4R70FST5

Description
4.7 Ohms ±1% 2W Chip Resistor 1206 (3216 Metric) Flame Proof, Moisture Resistant, Non-Magnetic, Safety Thin Film
Request a Quote Datasheet
Description
4.7 Ohms ±1% 2W Chip Resistor 1206 (3216 Metric) Flame Proof, Moisture Resistant, Non-Magnetic, Safety Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-1260-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-1260-2-ND
Chip Resistor - Surface Mount 764-1260-2-ND
4.7 Ohms ±1% 2W Chip Resistor 1206 (3216 Metric) Flame Proof, Moisture Resistant, Non-Magnetic, Safety Thin Film

4.7 Ohms ±1% 2W Chip Resistor 1206 (3216 Metric) Flame Proof, Moisture Resistant, Non-Magnetic, Safety Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1351267-PCNM1206K4R70FST5 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1351267-PCNM1206K4R70FST5
Resistors - Chip Resistor - Surface Mount 1351267-PCNM1206K4R70FST5
Win Source Part Number: 1351267-PCNM1206K4R7 0FST5 Category: Resistors - Chip Resistor - Surface Mount Series: PCNM Features: Flame Proof, Moisture Resistant, Non-Magnetic, Safety Package: Tape & Reel Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.018" (0.46mm) Standard Package: 500 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 2W Composition: Thin Film Number of Terminations: 2 Resistance: 4.7 Ohms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Thin Film

Win Source Part Number: 1351267-PCNM1206K4R70FST5
Category: Resistors - Chip Resistor - Surface Mount
Series: PCNM
Features: Flame Proof, Moisture Resistant, Non-Magnetic, Safety
Package: Tape & Reel
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max): 0.018" (0.46mm)
Standard Package: 500
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 2W
Composition: Thin Film
Number of Terminations: 2
Resistance: 4.7 Ohms
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale Thin Film

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Resistors Resistors
Product Number 764-1260-2-ND 1351267-PCNM1206K4R70FST5
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging 1206; 1206
Resistance Range 4.7 ohms 4.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 3-1614966-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details