Vishay Intertechnology, Inc. Chip Resistor - Surface Mount PCNM1206E75R0BST5

Description
75 Ohms ±0.1% 2W Chip Resistor 1206 (3216 Metric) Flame Proof, Moisture Resistant, Non-Magnetic, Safety Thin Film
Request a Quote Datasheet
Description
75 Ohms ±0.1% 2W Chip Resistor 1206 (3216 Metric) Flame Proof, Moisture Resistant, Non-Magnetic, Safety Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-1265-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-1265-6-ND
Chip Resistor - Surface Mount 764-1265-6-ND
75 Ohms ±0.1% 2W Chip Resistor 1206 (3216 Metric) Flame Proof, Moisture Resistant, Non-Magnetic, Safety Thin Film

75 Ohms ±0.1% 2W Chip Resistor 1206 (3216 Metric) Flame Proof, Moisture Resistant, Non-Magnetic, Safety Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 764-1265-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-1265-1-ND
Chip Resistor - Surface Mount 764-1265-1-ND
75 Ohms ±0.1% 2W Chip Resistor 1206 (3216 Metric) Flame Proof, Moisture Resistant, Non-Magnetic, Safety Thin Film

75 Ohms ±0.1% 2W Chip Resistor 1206 (3216 Metric) Flame Proof, Moisture Resistant, Non-Magnetic, Safety Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 764-1265-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-1265-2-ND
Chip Resistor - Surface Mount 764-1265-2-ND
75 Ohms ±0.1% 2W Chip Resistor 1206 (3216 Metric) Flame Proof, Moisture Resistant, Non-Magnetic, Safety Thin Film

75 Ohms ±0.1% 2W Chip Resistor 1206 (3216 Metric) Flame Proof, Moisture Resistant, Non-Magnetic, Safety Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - PCNM1206E75R0BST5 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
PCNM1206E75R0BST5
Chip Resistor - Surface Mount PCNM1206E75R0BST5
RES SMD 75 OHM 0.1% 2W 1206

RES SMD 75 OHM 0.1% 2W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 764-1265-6-ND PCNM1206E75R0BST5
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206
Resistance Range 75 ohms 75 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176090-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 147000 ohms
View Details
3 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details