Vishay Intertechnology, Inc. Chip Resistor - Surface Mount PCNM1206E1002BST5

Description
10 kOhms ±0.1% 2W Chip Resistor 1206 (3216 Metric) Flame Proof, Moisture Resistant, Non-Magnetic, Safety Thin Film
Request a Quote Datasheet
Description
10 kOhms ±0.1% 2W Chip Resistor 1206 (3216 Metric) Flame Proof, Moisture Resistant, Non-Magnetic, Safety Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-1268-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-1268-2-ND
Chip Resistor - Surface Mount 764-1268-2-ND
10 kOhms ±0.1% 2W Chip Resistor 1206 (3216 Metric) Flame Proof, Moisture Resistant, Non-Magnetic, Safety Thin Film

10 kOhms ±0.1% 2W Chip Resistor 1206 (3216 Metric) Flame Proof, Moisture Resistant, Non-Magnetic, Safety Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 764-1268-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-1268-1-ND
Chip Resistor - Surface Mount 764-1268-1-ND
10 kOhms ±0.1% 2W Chip Resistor 1206 (3216 Metric) Flame Proof, Moisture Resistant, Non-Magnetic, Safety Thin Film

10 kOhms ±0.1% 2W Chip Resistor 1206 (3216 Metric) Flame Proof, Moisture Resistant, Non-Magnetic, Safety Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 764-1268-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-1268-6-ND
Chip Resistor - Surface Mount 764-1268-6-ND
10 kOhms ±0.1% 2W Chip Resistor 1206 (3216 Metric) Flame Proof, Moisture Resistant, Non-Magnetic, Safety Thin Film

10 kOhms ±0.1% 2W Chip Resistor 1206 (3216 Metric) Flame Proof, Moisture Resistant, Non-Magnetic, Safety Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1339453-PCNM1206E1002BST5 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1339453-PCNM1206E1002BST5
Resistors - Chip Resistor - Surface Mount 1339453-PCNM1206E1002BST5
Win Source Part Number: 1339453-PCNM1206E100 2BST5 Category: Resistors - Chip Resistor - Surface Mount Series: PCNM Features: Flame Proof, Moisture Resistant, Non-Magnetic, Safety Package: Tape & Reel Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.018" (0.46mm) Standard Package: 500 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 2W Composition: Thin Film Number of Terminations: 2 Resistance: 10 kOhms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Thin Film

Win Source Part Number: 1339453-PCNM1206E1002BST5
Category: Resistors - Chip Resistor - Surface Mount
Series: PCNM
Features: Flame Proof, Moisture Resistant, Non-Magnetic, Safety
Package: Tape & Reel
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max): 0.018" (0.46mm)
Standard Package: 500
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 2W
Composition: Thin Film
Number of Terminations: 2
Resistance: 10 kOhms
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - PCNM1206E1002BST5 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
PCNM1206E1002BST5
Chip Resistor - Surface Mount PCNM1206E1002BST5
RES SMD 10K OHM 0.1% 2W 1206

RES SMD 10K OHM 0.1% 2W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 764-1268-2-ND 1339453-PCNM1206E1002BST5 PCNM1206E1002BST5
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers