Vishay Precision Group Resistor, Thin Film, 40R2, 0.1%, 2512; Resistance Vishay PCAN2512E40R2BST3

Description
RESISTOR, THIN FILM, 40R2, 0.1%, 2512; Resistance:40.2ohm; Resistance Tolerance:± 0.1%; Power Rating:6W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PCAN Series RoHS Compliant: Yes
Description
RESISTOR, THIN FILM, 40R2, 0.1%, 2512; Resistance:40.2ohm; Resistance Tolerance:± 0.1%; Power Rating:6W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PCAN Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thin Film, 40R2, 0.1%, 2512; Resistance Vishay - 49Y7565 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 40R2, 0.1%, 2512; Resistance Vishay
49Y7565
Resistor, Thin Film, 40R2, 0.1%, 2512; Resistance Vishay 49Y7565
RESISTOR, THIN FILM, 40R2, 0.1%, 2512; Resistance:40.2ohm; Resistance Tolerance:± 0.1%; Power Rating:6W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PCAN Series RoHS Compliant: Yes

RESISTOR, THIN FILM, 40R2, 0.1%, 2512; Resistance:40.2ohm; Resistance Tolerance:± 0.1%; Power Rating:6W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PCAN Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 49Y7565
Product Name Resistor, Thin Film, 40R2, 0.1%, 2512; Resistance Vishay
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details