Vishay Precision Group Surface Mount Resistors PCAN2512E1500BST3

Description
Vishay PCAN2512E1500BST3
Request a Quote
Description
Vishay PCAN2512E1500BST3
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8841067 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8841067
Surface Mount Resistors 8841067
Vishay PCAN2512E1500BST3

Vishay PCAN2512E1500BST3

Supplier's Site
Surface Mount Resistors - 8841067P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8841067P
Surface Mount Resistors 8841067P
Vishay PCAN2512E1500BST3

Vishay PCAN2512E1500BST3

Supplier's Site
Surface Mount Resistors - 1653090 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1653090
Surface Mount Resistors 1653090
Vishay PCAN2512E1500BST3

Vishay PCAN2512E1500BST3

Supplier's Site
Resistor, Thin Film, 150R, 0.1%, 2512; Resistance Vishay - 49Y7562 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 150R, 0.1%, 2512; Resistance Vishay
49Y7562
Resistor, Thin Film, 150R, 0.1%, 2512; Resistance Vishay 49Y7562
RESISTOR, THIN FILM, 150R, 0.1%, 2512; Resistance:150ohm; Resistance Tolerance:± 0.1%; Power Rating:6W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PCAN Series RoHS Compliant: Yes

RESISTOR, THIN FILM, 150R, 0.1%, 2512; Resistance:150ohm; Resistance Tolerance:± 0.1%; Power Rating:6W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PCAN Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 8841067 8841067P 49Y7562
Product Name Surface Mount Resistors Surface Mount Resistors Resistor, Thin Film, 150R, 0.1%, 2512; Resistance Vishay
Technology / Construction Thin film Thin Film (Chip); Thin Film Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) Surface Mount Technology (SMT / SMD); 2512; 2512 2512; 2512 [6432 Metric]
Standards and Certifications RoHS RoHS RoHS
Resistance Range 150 ohms 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R152JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details