The Win Source Electronics part number 1345603-PCAN2512E100
Win Source Part Number: 1345603-PCAN2512E100
Category: Resistors - Chip Resistor - Surface Mount
Series: PCAN
Features: Flame Proof, Moisture Resistant, Safety
Package: Tape & Reel
Size / Dimension: 0.259" L x 0.124" W (6.58mm x 3.15mm)
Height - Seated (Max): 0.018" (0.46mm)
Standard Package: 500
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 6W
Composition: Thin Film
Number of Terminations: 2
Resistance: 100 Ohms
Package / Case: 2512 (6432 Metric)
Supplier Device Package: 2512
Temperature Range - Operating: -55°C ~ 155°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale Thin Film
100 Ohms ±0.1% 6W Chip Resistor 2512 (6432 Metric) Flame Proof, Moisture Resistant, Safety Thin Film
100 Ohms ±0.1% 6W Chip Resistor 2512 (6432 Metric) Flame Proof, Moisture Resistant, Safety Thin Film
100 Ohms ±0.1% 6W Chip Resistor 2512 (6432 Metric) Flame Proof, Moisture Resistant, Safety Thin Film
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 1345603-PCAN2512E1000BST5 | 764-1143-6-ND |
| Product Name | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Technology / Construction | MetalFilm; Thin Film (Chip) | Thin Film (Chip) |
| Resistance Range | 100 ohms | 100 ohms |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |
| Temperature Coefficient | 25 ±ppm/°C | 25 ±ppm/°C |
| Power Rating | 6 watts | 6 watts |