Vishay Precision Group Resistor, Thin Film, 100R, 0.1%, 2512; Resistance Vishay PCAN2512E1000BST3

Description
RESISTOR, THIN FILM, 100R, 0.1%, 2512; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:6W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PCAN Series RoHS Compliant: Yes
Description
RESISTOR, THIN FILM, 100R, 0.1%, 2512; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:6W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PCAN Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thin Film, 100R, 0.1%, 2512; Resistance Vishay - 49Y7561 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 100R, 0.1%, 2512; Resistance Vishay
49Y7561
Resistor, Thin Film, 100R, 0.1%, 2512; Resistance Vishay 49Y7561
RESISTOR, THIN FILM, 100R, 0.1%, 2512; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:6W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PCAN Series RoHS Compliant: Yes

RESISTOR, THIN FILM, 100R, 0.1%, 2512; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:6W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PCAN Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 49Y7561
Product Name Resistor, Thin Film, 100R, 0.1%, 2512; Resistance Vishay
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623409-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11000 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details