RESISTOR, THIN FILM, 75R, 0.1%, 1206; Resistance:75ohm; Resistance Tolerance:± 0.1%; Power Rating:2W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PCAN Series RoHS Compliant: Yes
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 8841039 | 49Y7560 |
| Product Name | Surface Mount Resistors | Resistor, Thin Film, 75R, 0.1%, 1206; Resistance Vishay |
| Technology / Construction | Thin film | Thin Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) | 1206; 1206 [3216 Metric] |
| Standards and Certifications | RoHS | RoHS |
| Configuration | Single Resistor |