Vishay Intertechnology, Inc. Chip Resistor - Surface Mount PCAN1206E40R2BST5

Description
40.2 Ohms ±0.1% 2W Chip Resistor 1206 (3216 Metric) Flame Proof, Moisture Resistant, Safety Thin Film
Request a Quote Datasheet
Description
40.2 Ohms ±0.1% 2W Chip Resistor 1206 (3216 Metric) Flame Proof, Moisture Resistant, Safety Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-1133-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-1133-2-ND
Chip Resistor - Surface Mount 764-1133-2-ND
40.2 Ohms ±0.1% 2W Chip Resistor 1206 (3216 Metric) Flame Proof, Moisture Resistant, Safety Thin Film

40.2 Ohms ±0.1% 2W Chip Resistor 1206 (3216 Metric) Flame Proof, Moisture Resistant, Safety Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 764-1133-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-1133-6-ND
Chip Resistor - Surface Mount 764-1133-6-ND
40.2 Ohms ±0.1% 2W Chip Resistor 1206 (3216 Metric) Flame Proof, Moisture Resistant, Safety Thin Film

40.2 Ohms ±0.1% 2W Chip Resistor 1206 (3216 Metric) Flame Proof, Moisture Resistant, Safety Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 764-1133-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-1133-1-ND
Chip Resistor - Surface Mount 764-1133-1-ND
40.2 Ohms ±0.1% 2W Chip Resistor 1206 (3216 Metric) Flame Proof, Moisture Resistant, Safety Thin Film

40.2 Ohms ±0.1% 2W Chip Resistor 1206 (3216 Metric) Flame Proof, Moisture Resistant, Safety Thin Film

Buy Now Datasheet
Resistor - 210939527 - Radwell International
Willingboro, NJ, United States
Resistor
210939527
Resistor 210939527
RESISTOR, THIN FILM, 40.2 OHM, 2 W, 1206 SMD. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, THIN FILM, 40.2 OHM, 2 W, 1206 SMD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Resistors - Chip Resistor - Surface Mount - PCAN1206E40R2BST5 - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
PCAN1206E40R2BST5
Resistors - Chip Resistor - Surface Mount PCAN1206E40R2BST5
Resistors - Chip Resistor - Surface Mount

Resistors - Chip Resistor - Surface Mount

Supplier's Site

Technical Specifications

  DigiKey Radwell International Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 764-1133-2-ND 210939527 PCAN1206E40R2BST5
Product Name Chip Resistor - Surface Mount Resistor Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206
Resistance Range 40.2 ohms 40.2 ohms 40 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-1879359-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100 ohms
View Details
2 suppliers
Surface Mount Resistors - 2567559 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0047 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD564GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details