Vishay Precision Group Resistor, Thin Film, 30R1, 0.1%, 1206; Resistance Vishay PCAN1206E30R1BST3

Description
RESISTOR, THIN FILM, 30R1, 0.1%, 1206; Resistance:30.1ohm; Resistance Tolerance:± 0.1%; Power Rating:2W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PCAN Series RoHS Compliant: Yes
Description
RESISTOR, THIN FILM, 30R1, 0.1%, 1206; Resistance:30.1ohm; Resistance Tolerance:± 0.1%; Power Rating:2W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PCAN Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thin Film, 30R1, 0.1%, 1206; Resistance Vishay - 49Y7557 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 30R1, 0.1%, 1206; Resistance Vishay
49Y7557
Resistor, Thin Film, 30R1, 0.1%, 1206; Resistance Vishay 49Y7557
RESISTOR, THIN FILM, 30R1, 0.1%, 1206; Resistance:30.1ohm; Resistance Tolerance:± 0.1%; Power Rating:2W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PCAN Series RoHS Compliant: Yes

RESISTOR, THIN FILM, 30R1, 0.1%, 1206; Resistance:30.1ohm; Resistance Tolerance:± 0.1%; Power Rating:2W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PCAN Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 49Y7557
Product Name Resistor, Thin Film, 30R1, 0.1%, 1206; Resistance Vishay
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 390000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311313 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R220JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers