Vishay Intertechnology, Inc. Resistors - Chip Resistor - Surface Mount PCAN1206E1750BST5

Description
Win Source Part Number: 1349516-PCAN1206E175 0BST5 Category: Resistors - Chip Resistor - Surface Mount Series: PCAN Features: Flame Proof, Moisture Resistant, Safety Package: Tape & Reel Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.018" (0.46mm) Standard Package: 500 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 2W Composition: Thin Film Number of Terminations: 2 Resistance: 175 Ohms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Thin Film
Request a Quote Datasheet
Description
Win Source Part Number: 1349516-PCAN1206E175 0BST5 Category: Resistors - Chip Resistor - Surface Mount Series: PCAN Features: Flame Proof, Moisture Resistant, Safety Package: Tape & Reel Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.018" (0.46mm) Standard Package: 500 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 2W Composition: Thin Film Number of Terminations: 2 Resistance: 175 Ohms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1349516-PCAN1206E1750BST5 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1349516-PCAN1206E1750BST5
Resistors - Chip Resistor - Surface Mount 1349516-PCAN1206E1750BST5
Win Source Part Number: 1349516-PCAN1206E175 0BST5 Category: Resistors - Chip Resistor - Surface Mount Series: PCAN Features: Flame Proof, Moisture Resistant, Safety Package: Tape & Reel Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.018" (0.46mm) Standard Package: 500 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 2W Composition: Thin Film Number of Terminations: 2 Resistance: 175 Ohms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Thin Film

Win Source Part Number: 1349516-PCAN1206E1750BST5
Category: Resistors - Chip Resistor - Surface Mount
Series: PCAN
Features: Flame Proof, Moisture Resistant, Safety
Package: Tape & Reel
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max): 0.018" (0.46mm)
Standard Package: 500
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 2W
Composition: Thin Film
Number of Terminations: 2
Resistance: 175 Ohms
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 764-1138-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-1138-1-ND
Chip Resistor - Surface Mount 764-1138-1-ND
175 Ohms ±0.1% 2W Chip Resistor 1206 (3216 Metric) Flame Proof, Moisture Resistant, Safety Thin Film

175 Ohms ±0.1% 2W Chip Resistor 1206 (3216 Metric) Flame Proof, Moisture Resistant, Safety Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 764-1138-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-1138-6-ND
Chip Resistor - Surface Mount 764-1138-6-ND
175 Ohms ±0.1% 2W Chip Resistor 1206 (3216 Metric) Flame Proof, Moisture Resistant, Safety Thin Film

175 Ohms ±0.1% 2W Chip Resistor 1206 (3216 Metric) Flame Proof, Moisture Resistant, Safety Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 764-1138-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-1138-2-ND
Chip Resistor - Surface Mount 764-1138-2-ND
175 Ohms ±0.1% 2W Chip Resistor 1206 (3216 Metric) Flame Proof, Moisture Resistant, Safety Thin Film

175 Ohms ±0.1% 2W Chip Resistor 1206 (3216 Metric) Flame Proof, Moisture Resistant, Safety Thin Film

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Resistors Resistors
Product Number 1349516-PCAN1206E1750BST5 764-1138-1-ND
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip)
Resistance Range 175 ohms 175 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-2176074-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7870 ohms
View Details
4 suppliers