Vishay Precision Group Surface Mount Resistors PCAN1206E1500BST3

Description
Vishay PCAN1206E1500BST3
Request a Quote
Description
Vishay PCAN1206E1500BST3
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8841036 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8841036
Surface Mount Resistors 8841036
Vishay PCAN1206E1500BST3

Vishay PCAN1206E1500BST3

Supplier's Site
Surface Mount Resistors - 8841036P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8841036P
Surface Mount Resistors 8841036P
Vishay PCAN1206E1500BST3

Vishay PCAN1206E1500BST3

Supplier's Site
Surface Mount Resistors - 1678948 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1678948
Surface Mount Resistors 1678948
Vishay PCAN1206E1500BST3

Vishay PCAN1206E1500BST3

Supplier's Site
Resistor, Thin Film, 150R, 0.1%, 1206; Resistance Vishay - 49Y7555 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 150R, 0.1%, 1206; Resistance Vishay
49Y7555
Resistor, Thin Film, 150R, 0.1%, 1206; Resistance Vishay 49Y7555
RESISTOR, THIN FILM, 150R, 0.1%, 1206; Resistance:150ohm; Resistance Tolerance:± 0.1%; Power Rating:2W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PCAN Series RoHS Compliant: Yes

RESISTOR, THIN FILM, 150R, 0.1%, 1206; Resistance:150ohm; Resistance Tolerance:± 0.1%; Power Rating:2W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PCAN Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 8841036 8841036P 49Y7555
Product Name Surface Mount Resistors Surface Mount Resistors Resistor, Thin Film, 150R, 0.1%, 1206; Resistance Vishay
Technology / Construction Thin film Thin Film (Chip); Thin Film Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 [3216 Metric]
Standards and Certifications RoHS RoHS RoHS
Resistance Range 150 ohms 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details