Vishay Intertechnology, Inc. SMD 100 Ohm 2W Resistor PCAN1206E1000BST5

Description
100 Ohm 2W Thin Film Resistor, 1206 SMD, 0.1% Tol Product overview: PCAN1206E1000BST5 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PCAN1206E1000BST5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
100 Ohm 2W Thin Film Resistor, 1206 SMD, 0.1% Tol Product overview: PCAN1206E1000BST5 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PCAN1206E1000BST5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 100 Ohm 2W Resistor - 52-PCAN1206E1000BST5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100 Ohm 2W Resistor
52-PCAN1206E1000BST5
SMD 100 Ohm 2W Resistor 52-PCAN1206E1000BST5
100 Ohm 2W Thin Film Resistor, 1206 SMD, 0.1% Tol Product overview: PCAN1206E1000BST5 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PCAN1206E1000BST5 can be used for catalog matching and distributor lookup.

100 Ohm 2W Thin Film Resistor, 1206 SMD, 0.1% Tol Product overview: PCAN1206E1000BST5 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PCAN1206E1000BST5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 764-1136-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-1136-1-ND
Chip Resistor - Surface Mount 764-1136-1-ND
100 Ohms ±0.1% 2W Chip Resistor 1206 (3216 Metric) Flame Proof, Moisture Resistant, Safety Thin Film

100 Ohms ±0.1% 2W Chip Resistor 1206 (3216 Metric) Flame Proof, Moisture Resistant, Safety Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 764-1136-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-1136-2-ND
Chip Resistor - Surface Mount 764-1136-2-ND
100 Ohms ±0.1% 2W Chip Resistor 1206 (3216 Metric) Flame Proof, Moisture Resistant, Safety Thin Film

100 Ohms ±0.1% 2W Chip Resistor 1206 (3216 Metric) Flame Proof, Moisture Resistant, Safety Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 764-1136-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-1136-6-ND
Chip Resistor - Surface Mount 764-1136-6-ND
100 Ohms ±0.1% 2W Chip Resistor 1206 (3216 Metric) Flame Proof, Moisture Resistant, Safety Thin Film

100 Ohms ±0.1% 2W Chip Resistor 1206 (3216 Metric) Flame Proof, Moisture Resistant, Safety Thin Film

Buy Now Datasheet
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors Chip Resistor - Surface Mount
Resistors Chip Resistor - Surface Mount
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Dale Thin Film Category: Resistors Chip Resistor - Surface Mount Series: PCAN Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Resistance: 100 Ohms Tolerance: ±0.1% Power (Watts): 2W Composition: Thin Film

Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay Dale Thin Film
Category: Resistors Chip Resistor - Surface Mount
Series: PCAN
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Resistance: 100 Ohms
Tolerance: ±0.1%
Power (Watts): 2W
Composition: Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - PCAN1206E1000BST5 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
PCAN1206E1000BST5
Chip Resistor - Surface Mount PCAN1206E1000BST5
RES SMD 100 OHM 0.1% 2W 1206

RES SMD 100 OHM 0.1% 2W 1206

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - PCAN1206E1000BST5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
PCAN1206E1000BST5
Resistors - Chip Resistor - Surface Mount PCAN1206E1000BST5
RES SMD 100 OHM 0.1% 2W 1206

RES SMD 100 OHM 0.1% 2W 1206

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number 52-PCAN1206E1000BST5 764-1136-1-ND PCAN1206E1000BST5 PCAN1206E1000BST5
Product Name SMD 100 Ohm 2W Resistor Chip Resistor - Surface Mount Resistors Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614890-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.15 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details