Vishay Precision Group Res, 8R2, 1%, 100V, 0805, Thin Film; Resistor Case Style Vishay PCAN0805K8R20FST3

Description
RES, 8R2, 1%, 100V, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:8.2ohm; Product Range:PCAN Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:1W; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet
Description
RES, 8R2, 1%, 100V, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:8.2ohm; Product Range:PCAN Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:1W; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 8R2, 1%, 100V, 0805, Thin Film; Resistor Case Style Vishay - 22AC4854 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8R2, 1%, 100V, 0805, Thin Film; Resistor Case Style Vishay
22AC4854
Res, 8R2, 1%, 100V, 0805, Thin Film; Resistor Case Style Vishay 22AC4854
RES, 8R2, 1%, 100V, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:8.2ohm; Product Range:PCAN Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:1W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 8R2, 1%, 100V, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:8.2ohm; Product Range:PCAN Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:1W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22AC4854
Product Name Res, 8R2, 1%, 100V, 0805, Thin Film; Resistor Case Style Vishay
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805
Resistance Range 8.2 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614948-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 75000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details