Vishay Intertechnology, Inc. Chip Resistor - Surface Mount PCAN0805K7R50FST5

Description
7.5 Ohms ±1% 1W Chip Resistor 0805 (2012 Metric) Flame Proof, Moisture Resistant, Safety Thin Film
Request a Quote Datasheet
Description
7.5 Ohms ±1% 1W Chip Resistor 0805 (2012 Metric) Flame Proof, Moisture Resistant, Safety Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-1234-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-1234-2-ND
Chip Resistor - Surface Mount 764-1234-2-ND
7.5 Ohms ±1% 1W Chip Resistor 0805 (2012 Metric) Flame Proof, Moisture Resistant, Safety Thin Film

7.5 Ohms ±1% 1W Chip Resistor 0805 (2012 Metric) Flame Proof, Moisture Resistant, Safety Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 764-1234-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-1234-6-ND
Chip Resistor - Surface Mount 764-1234-6-ND
7.5 Ohms ±1% 1W Chip Resistor 0805 (2012 Metric) Flame Proof, Moisture Resistant, Safety Thin Film

7.5 Ohms ±1% 1W Chip Resistor 0805 (2012 Metric) Flame Proof, Moisture Resistant, Safety Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 764-1234-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-1234-1-ND
Chip Resistor - Surface Mount 764-1234-1-ND
7.5 Ohms ±1% 1W Chip Resistor 0805 (2012 Metric) Flame Proof, Moisture Resistant, Safety Thin Film

7.5 Ohms ±1% 1W Chip Resistor 0805 (2012 Metric) Flame Proof, Moisture Resistant, Safety Thin Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 764-1234-2-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805
Resistance Range 7.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Surface Mount Resistors - 2573137 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 11 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375453-BVE-A-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD225JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details