Vishay Precision Group Res, 4R7, 1%, 100V, 0805, Thin Film; Resistor Case Style Vishay PCAN0805K4R70FST3

Description
RES, 4R7, 1%, 100V, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:4.7ohm; Product Range:PCAN Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:1W; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet
Description
RES, 4R7, 1%, 100V, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:4.7ohm; Product Range:PCAN Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:1W; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4R7, 1%, 100V, 0805, Thin Film; Resistor Case Style Vishay - 22AC4852 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4R7, 1%, 100V, 0805, Thin Film; Resistor Case Style Vishay
22AC4852
Res, 4R7, 1%, 100V, 0805, Thin Film; Resistor Case Style Vishay 22AC4852
RES, 4R7, 1%, 100V, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:4.7ohm; Product Range:PCAN Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:1W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 4R7, 1%, 100V, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:4.7ohm; Product Range:PCAN Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:1W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22AC4852
Product Name Res, 4R7, 1%, 100V, 0805, Thin Film; Resistor Case Style Vishay
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805
Resistance Range 4.7 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R181JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details