RES, 3R, 1%, 100V, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:3ohm; Product Range:PCAN Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:1W; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 22AC4851 |
| Product Name | Res, 3R, 1%, 100V, 0805, Thin Film; Resistor Case Style Vishay |
| Configuration | Single Resistor |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 0805 |
| Resistance Range | 3 ohms |