Vishay Precision Group Res, 2R, 1%, 100V, 0805, Thin Film; Resistor Case Style Vishay PCAN0805K2R00FST3

Description
RES, 2R, 1%, 100V, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:2ohm; Product Range:PCAN Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:1W; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes
Datasheet
Description
RES, 2R, 1%, 100V, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:2ohm; Product Range:PCAN Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:1W; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2R, 1%, 100V, 0805, Thin Film; Resistor Case Style Vishay - 22AC4850 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R, 1%, 100V, 0805, Thin Film; Resistor Case Style Vishay
22AC4850
Res, 2R, 1%, 100V, 0805, Thin Film; Resistor Case Style Vishay 22AC4850
RES, 2R, 1%, 100V, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:2ohm; Product Range:PCAN Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:1W; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

RES, 2R, 1%, 100V, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:2ohm; Product Range:PCAN Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:1W; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22AC4850
Product Name Res, 2R, 1%, 100V, 0805, Thin Film; Resistor Case Style Vishay
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805
Resistance Range 2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 113000 ohms
View Details
2 suppliers
Surface Mount Resistors - 1691801 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C330J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers