Vishay Precision Group Res, 75R, 0.1%, 100V, 0805, Thin Film; Resistor Case Style Vishay PCAN0805E75R0BST3

Description
RES, 75R, 0.1%, 100V, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:75ohm; Product Range:PCAN Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:1W; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Datasheet
Description
RES, 75R, 0.1%, 100V, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:75ohm; Product Range:PCAN Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:1W; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 75R, 0.1%, 100V, 0805, Thin Film; Resistor Case Style Vishay - 22AC4849 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75R, 0.1%, 100V, 0805, Thin Film; Resistor Case Style Vishay
22AC4849
Res, 75R, 0.1%, 100V, 0805, Thin Film; Resistor Case Style Vishay 22AC4849
RES, 75R, 0.1%, 100V, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:75ohm; Product Range:PCAN Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:1W; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 75R, 0.1%, 100V, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:75ohm; Product Range:PCAN Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:1W; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22AC4849
Product Name Res, 75R, 0.1%, 100V, 0805, Thin Film; Resistor Case Style Vishay
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805
Resistance Range 75 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614722-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10700 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details