Vishay Precision Group Res, 10R, 0.1%, 100V, 0805, Thin Film; Resistor Case Style Vishay PCAN0805E10R0BST3

Description
RES, 10R, 0.1%, 100V, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:10ohm; Product Range:PCAN Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:1W; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Datasheet
Description
RES, 10R, 0.1%, 100V, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:10ohm; Product Range:PCAN Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:1W; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 10R, 0.1%, 100V, 0805, Thin Film; Resistor Case Style Vishay - 22AC4842 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 0.1%, 100V, 0805, Thin Film; Resistor Case Style Vishay
22AC4842
Res, 10R, 0.1%, 100V, 0805, Thin Film; Resistor Case Style Vishay 22AC4842
RES, 10R, 0.1%, 100V, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:10ohm; Product Range:PCAN Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:1W; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 10R, 0.1%, 100V, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:10ohm; Product Range:PCAN Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:1W; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22AC4842
Product Name Res, 10R, 0.1%, 100V, 0805, Thin Film; Resistor Case Style Vishay
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805
Resistance Range 10 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260379 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details