Vishay Intertechnology, Inc. Chip Resistor - Surface Mount PCAN0805E1002BST5

Description
10 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Flame Proof, Moisture Resistant, Safety Thin Film
Request a Quote Datasheet
Description
10 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Flame Proof, Moisture Resistant, Safety Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-1241-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-1241-1-ND
Chip Resistor - Surface Mount 764-1241-1-ND
10 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Flame Proof, Moisture Resistant, Safety Thin Film

10 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Flame Proof, Moisture Resistant, Safety Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 764-1241-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-1241-2-ND
Chip Resistor - Surface Mount 764-1241-2-ND
10 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Flame Proof, Moisture Resistant, Safety Thin Film

10 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Flame Proof, Moisture Resistant, Safety Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 764-1241-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-1241-6-ND
Chip Resistor - Surface Mount 764-1241-6-ND
10 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Flame Proof, Moisture Resistant, Safety Thin Film

10 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Flame Proof, Moisture Resistant, Safety Thin Film

Buy Now Datasheet
Resistor - 119865637 - Radwell International
Willingboro, NJ, United States
Resistor
119865637
Resistor 119865637
RESISTOR, THIN FILM, 10 KOHM, 1 WATT, 0.1 %, 100 V, PCB MOUNT, SMD TERMINATION. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, THIN FILM, 10 KOHM, 1 WATT, 0.1 %, 100 V, PCB MOUNT, SMD TERMINATION. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Radwell International
Product Category Resistors Resistors
Product Number 764-1241-1-ND 119865637
Product Name Chip Resistor - Surface Mount Resistor
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614889-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 113000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details