Vishay Intertechnology, Inc. Resistors - Chip Resistor - Surface Mount PCAN0805E1001BST5

Description
Win Source Part Number: 1351728-PCAN0805E100 1BST5 Category: Resistors - Chip Resistor - Surface Mount Series: PCAN Features: Flame Proof, Moisture Resistant, Safety Package: Tape & Reel Size / Dimension: 0.080" L x 0.050" W (2.03mm x 1.27mm) Height - Seated (Max): 0.018" (0.46mm) Standard Package: 500 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 1W Composition: Thin Film Number of Terminations: 2 Resistance: 1 kOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Thin Film
Request a Quote Datasheet
Description
Win Source Part Number: 1351728-PCAN0805E100 1BST5 Category: Resistors - Chip Resistor - Surface Mount Series: PCAN Features: Flame Proof, Moisture Resistant, Safety Package: Tape & Reel Size / Dimension: 0.080" L x 0.050" W (2.03mm x 1.27mm) Height - Seated (Max): 0.018" (0.46mm) Standard Package: 500 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 1W Composition: Thin Film Number of Terminations: 2 Resistance: 1 kOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1351728-PCAN0805E1001BST5 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1351728-PCAN0805E1001BST5
Resistors - Chip Resistor - Surface Mount 1351728-PCAN0805E1001BST5
Win Source Part Number: 1351728-PCAN0805E100 1BST5 Category: Resistors - Chip Resistor - Surface Mount Series: PCAN Features: Flame Proof, Moisture Resistant, Safety Package: Tape & Reel Size / Dimension: 0.080" L x 0.050" W (2.03mm x 1.27mm) Height - Seated (Max): 0.018" (0.46mm) Standard Package: 500 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 1W Composition: Thin Film Number of Terminations: 2 Resistance: 1 kOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Thin Film

Win Source Part Number: 1351728-PCAN0805E1001BST5
Category: Resistors - Chip Resistor - Surface Mount
Series: PCAN
Features: Flame Proof, Moisture Resistant, Safety
Package: Tape & Reel
Size / Dimension: 0.080" L x 0.050" W (2.03mm x 1.27mm)
Height - Seated (Max): 0.018" (0.46mm)
Standard Package: 500
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 1W
Composition: Thin Film
Number of Terminations: 2
Resistance: 1 kOhms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 764-1240-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-1240-1-ND
Chip Resistor - Surface Mount 764-1240-1-ND
1 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Flame Proof, Moisture Resistant, Safety Thin Film

1 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Flame Proof, Moisture Resistant, Safety Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 764-1240-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-1240-2-ND
Chip Resistor - Surface Mount 764-1240-2-ND
1 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Flame Proof, Moisture Resistant, Safety Thin Film

1 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Flame Proof, Moisture Resistant, Safety Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 764-1240-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-1240-6-ND
Chip Resistor - Surface Mount 764-1240-6-ND
1 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Flame Proof, Moisture Resistant, Safety Thin Film

1 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Flame Proof, Moisture Resistant, Safety Thin Film

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Resistors Resistors
Product Number 1351728-PCAN0805E1001BST5 764-1240-1-ND
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip)
Resistance Range 1000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details