Vishay Precision Group Res, 100R, 0.1%, 100V, 0805, Thin Film; Resistor Case Style Vishay PCAN0805E1000BST3

Description
RES, 100R, 0.1%, 100V, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:100ohm; Product Range:PCAN Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:1W; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Datasheet
Description
RES, 100R, 0.1%, 100V, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:100ohm; Product Range:PCAN Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:1W; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 100R, 0.1%, 100V, 0805, Thin Film; Resistor Case Style Vishay - 22AC4843 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 0.1%, 100V, 0805, Thin Film; Resistor Case Style Vishay
22AC4843
Res, 100R, 0.1%, 100V, 0805, Thin Film; Resistor Case Style Vishay 22AC4843
RES, 100R, 0.1%, 100V, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:100ohm; Product Range:PCAN Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:1W; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 100R, 0.1%, 100V, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:100ohm; Product Range:PCAN Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:1W; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22AC4843
Product Name Res, 100R, 0.1%, 100V, 0805, Thin Film; Resistor Case Style Vishay
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805
Resistance Range 100 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363283 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details